TE Connectivity Cable Assembly 1478884-1

Description
Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag Product overview: 1478884-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-1478884-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag Product overview: 1478884-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-1478884-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 479-1478884-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
479-1478884-1
Cable Assembly 479-1478884-1
Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag Product overview: 1478884-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-1478884-1 can be used for catalog matching and distributor lookup.

Cable Accessories EMC Cable Gland and Lock Nut Brass Nickel Bag Product overview: 1478884-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-1478884-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire & Cable Management - 1478884-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
1478884-1
Wire & Cable Management 1478884-1
Metric EMC Gland M12x1.5

Metric EMC Gland M12x1.5

Buy Now
Swedesboro, NJ, United States
Wire & Cable Management
1478884-1
Wire & Cable Management 1478884-1
Wire & Cable Management

Wire & Cable Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 479-1478884-1 1478884-1
Product Name Cable Assembly Wire & Cable Management
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers