TE Connectivity D Sub Backshell, 45 Deg, 9Pos, Zinc; Product Range Te Connectivity 1478763-9

Description
D SUB BACKSHELL, 45 DEG, 9POS, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45 DEG, 9POS, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45 Deg, 9Pos, Zinc; Product Range Te Connectivity - 84R0854 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45 Deg, 9Pos, Zinc; Product Range Te Connectivity
84R0854
D Sub Backshell, 45 Deg, 9Pos, Zinc; Product Range Te Connectivity 84R0854
D SUB BACKSHELL, 45 DEG, 9POS, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACKSHELL, 45 DEG, 9POS, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0854
Product Name D Sub Backshell, 45 Deg, 9Pos, Zinc; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details