TE Connectivity Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 1478762-9

Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity - 15J1244 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
15J1244
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 15J1244
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J1244
Product Name Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details