TE Connectivity ™ Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 147733-3

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm)

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 5
Number of Positions Loaded: All
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACA118M125AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details