TE Connectivity Wire-to-Board Jumpers & Shunts 1474644-9

Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 76.2 MM  [3 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 76.2 MM  [3 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 1474644-9 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
1474644-9
Wire-to-Board Jumpers & Shunts 1474644-9
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 4 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 76.2 MM  [3 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Aramid Paper

Configuration Features


  • Number of Conductors : 4
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 76.2 MM  [3 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 117
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1474644-9
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers