TE Connectivity Flat Flex Ribbon Jumpers, Cables 1474644-9

Description
"4 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"4 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1474644-9-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1474644-9-ND
Flat Flex Ribbon Jumpers, Cables 1474644-9-ND
"4 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

"4 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Flat Cables - 1474644-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1474644-9
Flat Cables 1474644-9
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1474644-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1474644-9
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1474644-9
CABLE FLXSTRP 4POS 2.54MM 3"

CABLE FLXSTRP 4POS 2.54MM 3"

Supplier's Site
Fsn-23A-4 Amp Te Connectivity - 51M2349 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-23A-4 Amp Te Connectivity
51M2349
Fsn-23A-4 Amp Te Connectivity 51M2349
FSN-23A-4

FSN-23A-4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1474644-9-ND 1474644-9 1474644-9 51M2349
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Fsn-23A-4 Amp Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details