TE Connectivity Flat Cables 1474640-9

Description
Flexstrip - Flexpac Products
Request a Quote
Description
Flexstrip - Flexpac Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 1474640-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1474640-9
Flat Cables 1474640-9
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1474640-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1474640-9
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1474640-9
CABLE FLXSTRP 12POS 2.54MM 2"

CABLE FLXSTRP 12POS 2.54MM 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1474640-9 1474640-9
Product Name Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details