TE Connectivity Connectors,Interconnects 147444-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tail Type: Standard Tail Termination: Solder Length - Overall: 0.730" (18.54mm) Accepts Pin Diameter: 0.015" ~ 0.025" (0.38mm ~ 0.64mm) Mounting Hole Diameter: 0.055" (1.40mm) Flange Diameter: 0.072" (1.83mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tail Type: Standard Tail Termination: Solder Length - Overall: 0.730" (18.54mm) Accepts Pin Diameter: 0.015" ~ 0.025" (0.38mm ~ 0.64mm) Mounting Hole Diameter: 0.055" (1.40mm) Flange Diameter: 0.072" (1.83mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tail Type: Standard Tail Termination: Solder Length - Overall: 0.730" (18.54mm) Accepts Pin Diameter: 0.015" ~ 0.025" (0.38mm ~ 0.64mm) Mounting Hole Diameter: 0.055" (1.40mm) Flange Diameter: 0.072" (1.83mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tail Type: Standard Tail
Termination: Solder
Length - Overall: 0.730" (18.54mm)
Accepts Pin Diameter: 0.015" ~ 0.025" (0.38mm ~ 0.64mm)
Mounting Hole Diameter: 0.055" (1.40mm)
Flange Diameter: 0.072" (1.83mm)

Buy Now Datasheet
Connectors Miscellaneous - 147444-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
147444-1
Connectors Miscellaneous 147444-1
SOCKET,MIN-SPR AU-AU SER-1

SOCKET,MIN-SPR AU-AU SER-1

Buy Now
PC Pin Receptacles, Socket Connectors - 147444-1-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
147444-1-ND
PC Pin Receptacles, Socket Connectors 147444-1-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Connector, Mini Spring Socket, 1.5Mm; Connector Type Amp - Te Connectivity - 20C5930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Spring Socket, 1.5Mm; Connector Type Amp - Te Connectivity
20C5930
Connector, Mini Spring Socket, 1.5Mm; Connector Type Amp - Te Connectivity 20C5930
CONNECTOR, MINI SPRING SOCKET, 1.5MM; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:5.84mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, MINI SPRING SOCKET, 1.5MM; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:5.84mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 147444-1 147444-1-ND 20C5930
Product Name Connectors,Interconnects Connectors Miscellaneous PC Pin Receptacles, Socket Connectors Connector, Mini Spring Socket, 1.5Mm; Connector Type Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers