TE Connectivity
Data Bus Connectors
147424-000
Description
Contact Features Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Contact Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
147424-000 |
147424-000 |
|
Product Name
|
Data Bus Connectors |
Data Bus Components |
|
Termination
|
Solder
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details