TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 1473898-7 1473898-7

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995032-1473898-7 Number of Positions: 12 Pitch: 2.2098 mm Color: Grey Number of Rows: 2 Termination: Solder Contact Material: Brass Length: 15.3 mm Shielding: Unshielded Orientation: Vertical Tab Width: 635 µm Tab Thickness: 640 µm Width: 18.6 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 221 °C RoHS: Non-Compliant Min Operating Temperature: -22 °C Max Voltage Rating (DC): 12 V PCB Thickness: 1.6 mm Circuit Application: Signal Number of Signal Positions: 12
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995032-1473898-7 Number of Positions: 12 Pitch: 2.2098 mm Color: Grey Number of Rows: 2 Termination: Solder Contact Material: Brass Length: 15.3 mm Shielding: Unshielded Orientation: Vertical Tab Width: 635 µm Tab Thickness: 640 µm Width: 18.6 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 221 °C RoHS: Non-Compliant Min Operating Temperature: -22 °C Max Voltage Rating (DC): 12 V PCB Thickness: 1.6 mm Circuit Application: Signal Number of Signal Positions: 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1473898-7 - 995032-1473898-7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1473898-7
995032-1473898-7
OEM Parts - OEM Parts (0 - 9) - 1473898-7 995032-1473898-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995032-1473898-7 Number of Positions: 12 Pitch: 2.2098 mm Color: Grey Number of Rows: 2 Termination: Solder Contact Material: Brass Length: 15.3 mm Shielding: Unshielded Orientation: Vertical Tab Width: 635 µm Tab Thickness: 640 µm Width: 18.6 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 221 °C RoHS: Non-Compliant Min Operating Temperature: -22 °C Max Voltage Rating (DC): 12 V PCB Thickness: 1.6 mm Circuit Application: Signal Number of Signal Positions: 12

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995032-1473898-7
Number of Positions: 12
Pitch: 2.2098 mm
Color: Grey
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Length: 15.3 mm
Shielding: Unshielded
Orientation: Vertical
Tab Width: 635 µm
Tab Thickness: 640 µm
Width: 18.6 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
RoHS: Non-Compliant
Min Operating Temperature: -22 °C
Max Voltage Rating (DC): 12 V
PCB Thickness: 1.6 mm
Circuit Application: Signal
Number of Signal Positions: 12

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 995032-1473898-7
Product Name OEM Parts - OEM Parts (0 - 9) - 1473898-7
Unlock Full Specs
to access all available technical data