TE Connectivity Rcpt Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity 1473793-1

Description
RCPT HOUSING, 8POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.2mm; For Use With:AMP 1376109, 1473818 & 1565406 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 8POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.2mm; For Use With:AMP 1376109, 1473818 & 1565406 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity - 38AC2890 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity
38AC2890
Rcpt Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity 38AC2890
RCPT HOUSING, 8POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.2mm; For Use With:AMP 1376109, 1473818 & 1565406 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.2mm; For Use With:AMP 1376109, 1473818 & 1565406 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2890
Product Name Rcpt Housing, 8Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details