TE Connectivity Rcpt Housing, 20Pos, Pbt, Natural; Product Range Amp Te Connectivity 1473750-1

Description
RCPT HOUSING, 20POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.2mm; For Use With:AMP TH 025 Series 1376109-1, 1473818-1, 1565406-1 Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
RCPT HOUSING, 20POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.2mm; For Use With:AMP TH 025 Series 1376109-1, 1473818-1, 1565406-1 Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 20Pos, Pbt, Natural; Product Range Amp Te Connectivity - 38AC2889 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 20Pos, Pbt, Natural; Product Range Amp Te Connectivity
38AC2889
Rcpt Housing, 20Pos, Pbt, Natural; Product Range Amp Te Connectivity 38AC2889
RCPT HOUSING, 20POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.2mm; For Use With:AMP TH 025 Series 1376109-1, 1473818-1, 1565406-1 Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RCPT HOUSING, 20POS, PBT, NATURAL; Product Range:-; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.2mm; For Use With:AMP TH 025 Series 1376109-1, 1473818-1, 1565406-1 Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2889
Product Name Rcpt Housing, 20Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details