TE Connectivity Connector Housing, Plug, 26Pos; Product Range Te Connectivity 1473712-2

Description
CONNECTOR HOUSING, PLUG, 26POS; Product Range:Super Seal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Super Seal Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 26POS; Product Range:Super Seal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Super Seal Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 26Pos; Product Range Te Connectivity - 01P3273 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 26Pos; Product Range Te Connectivity
01P3273
Connector Housing, Plug, 26Pos; Product Range Te Connectivity 01P3273
CONNECTOR HOUSING, PLUG, 26POS; Product Range:Super Seal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Super Seal Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 26POS; Product Range:Super Seal Series; Gender:Plug; No. of Positions:26Positions; Pitch Spacing:-; For Use With:AMP Super Seal Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01P3273
Product Name Connector Housing, Plug, 26Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details