TE Connectivity Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity 1473712-1

Description
PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity - 65K4695 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity
65K4695
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity 65K4695
PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Position s; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Positions; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts RoHS Compliant: Yes

Supplier's Site
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity - 38AC2888 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity
38AC2888
Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity 38AC2888
PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Ways; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 26POS, PPS, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Ways; Pitch Spacing:-; For Use With:AMP Superseal Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65K4695
Product Name Plug Housing, 26Pos, Pps, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details