TE Connectivity Plug Housing, 4Pos, Pbt, Grey; Product Range Amp Te Connectivity 1473672-1

Description
PLUG HOUSING, 4POS, PBT, GREY; Product Range:025 Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.2mm; For Use With:AMP Hybrid Signal Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, PBT, GREY; Product Range:025 Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.2mm; For Use With:AMP Hybrid Signal Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Pbt, Grey; Product Range Amp Te Connectivity - 96W7254 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Pbt, Grey; Product Range Amp Te Connectivity
96W7254
Plug Housing, 4Pos, Pbt, Grey; Product Range Amp Te Connectivity 96W7254
PLUG HOUSING, 4POS, PBT, GREY; Product Range:025 Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.2mm; For Use With:AMP Hybrid Signal Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, PBT, GREY; Product Range:025 Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.2mm; For Use With:AMP Hybrid Signal Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7254
Product Name Plug Housing, 4Pos, Pbt, Grey; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details