4 Pos Female Socket Rectangular Connector, PBT, Crimp, .087" Pitch Product overview: 1473672-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473672-1 can be used for catalog matching and distributor lookup.
UN-SEALED CONNECTOR
"4 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Win Source Part Number: 991587-1473672-1
Category: Connectors, Interconnects>Rectan
Series: .025
Number of Positions: 4
Pitch: 0.087" (2.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1473672-1-CSI,14736
Base Product Number: 1473672
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1473672-1 | 7121466P | 7121466 | 1473672-1 | A104943-ND | 991587-1473672-1 |
| Product Name | Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | |
| Gender | Male / Plug | Male / Plug | Male / Plug |