TE Connectivity Rectangular Wire & Cable Connectors & Housings 1473571-6

Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1473571-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1473571-6
Rectangular Wire & Cable Connectors & Housings 1473571-6
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Connector Width : 16 MM  [.627 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 19.8 MM  [.779 INCH ]
  • Connector Width : 16 MM  [.627 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature Type : Locking Latch

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
361-1473571-6
3A Electronic Connector 361-1473571-6
6 Pos Female Wire-to-Wire Crimp Connector, 3A, Gold, UL94 V-0 Product overview: 1473571-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1473571-6 can be used for catalog matching and distributor lookup.

6 Pos Female Wire-to-Wire Crimp Connector, 3A, Gold, UL94 V-0 Product overview: 1473571-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1473571-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Unspecified Connectors - 1473571-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1473571-6
Unspecified Connectors 1473571-6
RITS.JUNCTION BOX 2D 6P P/M

RITS.JUNCTION BOX 2D 6P P/M

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1473571-6
Unspecified Connectors 1473571-6
Unspecified Connectors

Unspecified Connectors

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1473571-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1473571-6
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1473571-6
RITS.JUNCTION BOX 2D 6P P/M

RITS.JUNCTION BOX 2D 6P P/M

Buy Now
Rectangular Connector Adapters - A29180-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A29180-ND
Rectangular Connector Adapters A29180-ND
"6 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

"6 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

Buy Now Datasheet
Rits.junction Box 2D 6P P/m Te Connectivity - 21R4053 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 6P P/m Te Connectivity
21R4053
Rits.junction Box 2D 6P P/m Te Connectivity 21R4053
RITS.JUNCTION BOX 2D 6P P/M

RITS.JUNCTION BOX 2D 6P P/M

Supplier's Site Datasheet
Rits.junction Box 2D 6P P/m Amp - Te Connectivity - 41AJ2890 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 2D 6P P/m Amp - Te Connectivity
41AJ2890
Rits.junction Box 2D 6P P/m Amp - Te Connectivity 41AJ2890
RITS.JUNCTION BOX 2D 6P P/M

RITS.JUNCTION BOX 2D 6P P/M

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473571-6 361-1473571-6 1473571-6 1473571-6 A29180-ND 21R4053
Product Name Rectangular Wire & Cable Connectors & Housings 3A Electronic Connector Unspecified Connectors Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Rectangular Connector Adapters Rits.junction Box 2D 6P P/m Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102106-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers