TE Connectivity Automotive Connectors 1473407-1

Description
025 G 12POS CAP ASSY W TO W
Request a Quote Datasheet
Description
025 G 12POS CAP ASSY W TO W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1473407-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1473407-1
Automotive Connectors 1473407-1
025 G 12POS CAP ASSY W TO W

025 G 12POS CAP ASSY W TO W

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1030912-1473407-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1030912-1473407-1
Connectors, Interconnects - Rectangular Connectors - Housings 1030912-1473407-1
Win Source Part Number: 1030912-1473407-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: .025 Number of Positions: 12 Pitch: 0.087" (2.20mm) Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 1565894-1; 1379219-1; 1534100-1; 34729-0120; 22-55-2121; 51110-12601473407-1. ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1473407-1-ND,A142430 ,-1473407-1-SI,-1473 407-1-CSI Base Product Number: 1473407

Win Source Part Number: 1030912-1473407-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: .025
Number of Positions: 12
Pitch: 0.087" (2.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 1565894-1; 1379219-1; 1534100-1; 34729-0120; 22-55-2121; 51110-12601473407-1.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1473407-1-ND,A142430,-1473407-1-SI,-1473407-1-CSI
Base Product Number: 1473407

Buy Now Datasheet
Singapore, Singapore
12V Electronic Connector
340-1473407-1
12V Electronic Connector 340-1473407-1
12 Pos Wire Housing, Crimp, ST, Cable Mount, PBT, 12V Product overview: 1473407-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473407-1 can be used for catalog matching and distributor lookup.

12 Pos Wire Housing, Crimp, ST, Cable Mount, PBT, 12V Product overview: 1473407-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473407-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A142430-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142430-ND
Rectangular Connector Housings A142430-ND
"12 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

"12 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

Buy Now Datasheet
025 G 12Pos Cap Assy W To W Amp - Te Connectivity - 17R3404 - Newark, An Avnet Company
Chicago, IL, United States
025 G 12Pos Cap Assy W To W Amp - Te Connectivity
17R3404
025 G 12Pos Cap Assy W To W Amp - Te Connectivity 17R3404
025 G 12POS CAP ASSY W TO W

025 G 12POS CAP ASSY W TO W

Supplier's Site
Automotive Housing, Plug, 12Pos Rohs Compliant Amp - Te Connectivity - 69AH9796 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos Rohs Compliant Amp - Te Connectivity
69AH9796
Automotive Housing, Plug, 12Pos Rohs Compliant Amp - Te Connectivity 69AH9796
AUTOMOTIVE HOUSING, PLUG, 12POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 12POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473407-1 1030912-1473407-1 340-1473407-1 A142430-ND 17R3404 69AH9796
Product Name Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Housings 12V Electronic Connector Rectangular Connector Housings 025 G 12Pos Cap Assy W To W Amp - Te Connectivity Automotive Housing, Plug, 12Pos Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products