TE Connectivity Connectors 1473252-1

Description
MQS REC 40P ASSY
Request a Quote Datasheet
Description
MQS REC 40P ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1473252-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1473252-1
Connectors 1473252-1
MQS REC 40P ASSY

MQS REC 40P ASSY

Buy Now
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1473252-1
Electronic Connector 340-1473252-1
40 Pos Hybrid Crimp Wire Housing, 2.54mm Pitch, Black, Cable Mount Product overview: 1473252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473252-1 can be used for catalog matching and distributor lookup.

40 Pos Hybrid Crimp Wire Housing, 2.54mm Pitch, Black, Cable Mount Product overview: 1473252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473252-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 17-1473252-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1473252-1-ND
Rectangular Connector Housings 17-1473252-1-ND
40 (32 + 8 Power) Rectangular Connectors - Housings Plug Black

40 (32 + 8 Power) Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Rectangular Connectors - 1473252-1 - 847444-1473252-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1473252-1
847444-1473252-1
Rectangular Connectors - 1473252-1 847444-1473252-1
Manufacturer: TE Connectivity Win Source Part Number: 847444-1473252-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1473252 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1473252-1-SI, -1473252-1-LSI, 17-1473252-1, 1473252-1-ND, -1473252-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 847444-1473252-1
Series: Micro Quadlok
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1473252
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1473252-1-SI, -1473252-1-LSI, 17-1473252-1, 1473252-1-ND, -1473252-1-CSI

Buy Now Datasheet
Plug/Receptacle - 48868087 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
48868087
Plug/Receptacle 48868087
CONNECTOR & HOUSING TYPE: HOUSING FOR FEMALE TERMINALS, MATING TAB WIDTH(MM): .63, MATING TAB WIDTH(IN): .025, .11, CONN SYSTEM WIRE-TO-BOARD, IRE-TO-DEVICE, NUMBER OF POSITIONS 40, CENTERLINE (PITCH)(MM) 2.54, CENTERLINE (PITCH)(IN) .1, .114, .228, .311. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR & HOUSING TYPE: HOUSING FOR FEMALE TERMINALS, MATING TAB WIDTH(MM): .63, MATING TAB WIDTH(IN): .025, .11, CONN SYSTEM WIRE-TO-BOARD, IRE-TO-DEVICE, NUMBER OF POSITIONS 40, CENTERLINE (PITCH)(MM) 2.54, CENTERLINE (PITCH)(IN) .1, .114, .228, .311. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1473252-1
Connectors >> Rectangular Connectors Housings 1473252-1
- Rectangular Connectors Housings ROHS

- Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473252-1 1473252-1 340-1473252-1 17-1473252-1-ND 847444-1473252-1 48868087 1473252-1
Product Name Connectors Electronic Connector Rectangular Connector Housings Rectangular Connectors - 1473252-1 Plug/Receptacle Connectors >> Rectangular Connectors Housings
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4U-4004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers