TE Connectivity Rectangular Connector Accessories 1473247-1

Description
Connector Backshell For Micro Quadlok Series
Request a Quote Datasheet
Description
Connector Backshell For Micro Quadlok Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A126664-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A126664-ND
Rectangular Connector Accessories A126664-ND
Connector Backshell For Micro Quadlok Series

Connector Backshell For Micro Quadlok Series

Buy Now Datasheet
Swedesboro, NJ, United States
CONNECTOR ACCESSORIES

CONNECTOR ACCESSORIES

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 1473247-1 - 854004-1473247-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1473247-1
854004-1473247-1
Rectangular Connectors - 1473247-1 854004-1473247-1
Manufacturer: TE Connectivity Win Source Part Number: 854004-1473247-1 Series: Micro Quadlok Features: Connector For Package: Bag Family Name: 1473247 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1473247-1-ND, -1473247-1-CSI, -1473247-1-SI, A126664, -1473247-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 854004-1473247-1
Series: Micro Quadlok
Features: Connector For
Package: Bag
Family Name: 1473247
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1473247-1-ND, -1473247-1-CSI, -1473247-1-SI, A126664, -1473247-1-LSI

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126664-ND 1473247-1 854004-1473247-1
Product Name Rectangular Connector Accessories Rectangular Connectors - 1473247-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers