TE Connectivity Connector Housing, Plug, 81Pos; Product Range Te Connectivity 1473244-3

Description
CONNECTOR HOUSING, PLUG, 81POS; Product Range:MQS Series; Gender:Plug; No. of Positions:81Position s; Pitch Spacing:9mm; For Use With:AMP MQS Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 81POS; Product Range:MQS Series; Gender:Plug; No. of Positions:81Position s; Pitch Spacing:9mm; For Use With:AMP MQS Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 81Pos; Product Range Te Connectivity - 17AH9834 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 81Pos; Product Range Te Connectivity
17AH9834
Connector Housing, Plug, 81Pos; Product Range Te Connectivity 17AH9834
CONNECTOR HOUSING, PLUG, 81POS; Product Range:MQS Series; Gender:Plug; No. of Positions:81Position s; Pitch Spacing:9mm; For Use With:AMP MQS Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 81POS; Product Range:MQS Series; Gender:Plug; No. of Positions:81Positions; Pitch Spacing:9mm; For Use With:AMP MQS Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9834
Product Name Connector Housing, Plug, 81Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details