TE Connectivity Automotive Connectors 1473244-1

Description
TE Connectivity 1473244-1
Request a Quote Datasheet
Description
TE Connectivity 1473244-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 7122539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7122539
Automotive Connectors 7122539
TE Connectivity 1473244-1

TE Connectivity 1473244-1

Supplier's Site
Singapore, Singapore
250V Electronic Connector
340-1473244-1
250V Electronic Connector 340-1473244-1
81 Pos Hybrid Rectangular Connector, Male Pin, 250V, Crimp, Black Product overview: 1473244-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473244-1 can be used for catalog matching and distributor lookup.

81 Pos Hybrid Rectangular Connector, Male Pin, 250V, Crimp, Black Product overview: 1473244-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473244-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 1473244-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1473244-1
Connectors 1473244-1
MQS REC 81P ASSY

MQS REC 81P ASSY

Buy Now
Rectangular Connector Housings - A126052-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126052-ND
Rectangular Connector Housings A126052-ND
81 Rectangular Connectors - Housings Plug Black

81 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Rectangular Connectors - 1473244-1 - 854003-1473244-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1473244-1
854003-1473244-1
Rectangular Connectors - 1473244-1 854003-1473244-1
Manufacturer: TE Connectivity Win Source Part Number: 854003-1473244-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Tray Family Name: 1473244 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: -1473244-1-LSI, A126052, 1473244-1-ND, -1473244-1-SI, -1473244-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 854003-1473244-1
Series: Micro Quadlok
Features: Rectangular Connectors - Housings
Package: Tray
Family Name: 1473244
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: -1473244-1-LSI, A126052, 1473244-1-ND, -1473244-1-SI, -1473244-1-CSI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7122539 340-1473244-1 1473244-1 1473244-1 A126052-ND 854003-1473244-1
Product Name Automotive Connectors 250V Electronic Connector Connectors Rectangular Connector Housings Rectangular Connectors - 1473244-1
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 97B1147 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details