TE Connectivity Headers, Male Pins 147324-2

Description
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A110985TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A110985TR-ND
Headers, Male Pins A110985TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 40C2411 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
40C2411
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 40C2411
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A110985TR-ND 40C2411
Product Name Headers, Male Pins Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details