TE Connectivity Automotive Headers 1473193-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 70 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM , .64 MM  [.025 INCH , .039 INCH ] Dimensions Connector Length : 36.85 MM  [1.451 INCH ] Connector Width : 60.5 MM  [2.382 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 22.7 MM  [.894 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.126 INCH , .086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 70 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM , .64 MM  [.025 INCH , .039 INCH ] Dimensions Connector Length : 36.85 MM  [1.451 INCH ] Connector Width : 60.5 MM  [2.382 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 22.7 MM  [.894 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.126 INCH , .086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1473193-7 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1473193-7
Automotive Headers 1473193-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 70 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM , .64 MM  [.025 INCH , .039 INCH ] Dimensions Connector Length : 36.85 MM  [1.451 INCH ] Connector Width : 60.5 MM  [2.382 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 22.7 MM  [.894 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.126 INCH , .086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 70
  • Number of Rows : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM , .64 MM  [.025 INCH , .039 INCH ]

Dimensions


  • Connector Length : 36.85 MM  [1.451 INCH ]
  • Connector Width : 60.5 MM  [2.382 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 22.7 MM  [.894 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM , 3.2 MM  [.126 INCH , .086 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1473193-7
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1136-1-ND - DigiKey
Specs
Contact Size (AWG) 12 to 14 AWG
View Details
5 suppliers
Multi Purpose - 1734-0460-256-12233-ND - DigiKey
Specs
Contact Size (AWG) 16 to 18 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers