Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760437-1473150-4
Packaging: Tray
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Reverse
Memory Type: DDR2 SDRAM
Family Name: 1473150
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 78309-2230;
Introduction Date: October 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
SEMI-HARD TRAY ASSY DDDR2 SODIMM 5.2H RV
MEMORY SOCKET, SODIMM, 200POS, CAM-IN; Memory / Card Type:DDR2 SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts
CONN SKT SODIMM 200POS R/A SMD
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 760437-1473150-4 | 1473150-4-ND | 1473150-4 | 70AH7013 | 1473150-4 |
| Product Name | Memory Connectors - Inline Module Sockets - 1473150-4 | Inline Module Sockets | Memory Connectors | Memory Socket, Sodimm, 200Pos, Cam-In; Memory / Card Type Amp - Te Connectivity | Inline Module Sockets |
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount |