Connectors
Win Source Part Number: 1364402-1473149-1
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide, Latches
Base Product Number: 1473149
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Memory Type: DDR SDRAM
Number of Positions: 200
Mounting Feature: Normal, Standard - Top
Card Thickness: 0.039" (1.00mm)
Height: 0.205" (5.20mm)
Connector Style: SODIMM
Insertion Angle: 25° Angle
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
SEMI-HARD TRAY ASSY DDR 200P 5
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1473149-1 | 1364402-1473149-1 | 1473149-1-ND | 41AJ2872 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets | Semi-Hard Tray Assy Ddr 200P 5 Amp - Te Connectivity | |
| Mounting | Surface Mount | Surface Mount |