"2 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)"
Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Fastening Type: Spring Lock
Connectors
2 Pos Crimp Wire Housing, 2.2mm Pitch, PBT, Black Product overview: 1473143-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473143-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1473143-1-ND | 1473143-1 | 340-1473143-1 | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |