TE Connectivity Inline Module Sockets 1473006-4

Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A114853-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A114853-ND
Inline Module Sockets A114853-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1180031-1473006-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1180031-1473006-4
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1180031-1473006-4
Win Source Part Number: 1180031-1473006-4 Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: SODIMM Standard Package: 240 Mounting Feature: Reverse Memory Type: DDR2 SDRAM Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1473006-4-SI,2266-1 473006-4,A114853,147 3006-4-ND Base Product Number: 1473006

Win Source Part Number: 1180031-1473006-4
Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: SODIMM
Standard Package: 240
Mounting Feature: Reverse
Memory Type: DDR2 SDRAM
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1473006-4-SI,2266-1473006-4,A114853,1473006-4-ND
Base Product Number: 1473006

Buy Now Datasheet
Memory Socket, So-Dimm, 200Pos; Memory / Card Type Amp - Te Connectivity - 80K5483 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200Pos; Memory / Card Type Amp - Te Connectivity
80K5483
Memory Socket, So-Dimm, 200Pos; Memory / Card Type Amp - Te Connectivity 80K5483
MEMORY SOCKET, SO-DIMM, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Row Pitch:3.1mm RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Row Pitch:3.1mm RoHS Compliant: Yes

Supplier's Site
Semi-Hard Tray Ddr2 Sodimm Socket 200P 5 Amp - Te Connectivity - 41AJ2871 - Newark, An Avnet Company
Chicago, IL, United States
Semi-Hard Tray Ddr2 Sodimm Socket 200P 5 Amp - Te Connectivity
41AJ2871
Semi-Hard Tray Ddr2 Sodimm Socket 200P 5 Amp - Te Connectivity 41AJ2871
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 5

SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A114853-ND 1180031-1473006-4 80K5483
Product Name Inline Module Sockets Connectors, Interconnects - Memory Connectors - Inline Module Sockets Memory Socket, So-Dimm, 200Pos; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details