TE Connectivity Memory Connectors 1473005-4

Description
DDR1 AND DDR2 SODIMM
Request a Quote Datasheet
Description
DDR1 AND DDR2 SODIMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Memory Connectors
1473005-4
Memory Connectors 1473005-4
DDR1 AND DDR2 SODIMM

DDR1 AND DDR2 SODIMM

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1473005-4
Memory Connectors 1473005-4
Memory Connectors

Memory Connectors

Buy Now
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 1473005-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
1473005-4
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 1473005-4
SEMI-HARD TRAY DDR2 SODIMM SOC

SEMI-HARD TRAY DDR2 SODIMM SOC

Buy Now
Inline Module Sockets - A114851-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A114851-ND
Inline Module Sockets A114851-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Electronic Surplus - 1473005-4 - 728651-1473005-4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 1473005-4
728651-1473005-4
Electronic Surplus - 1473005-4 728651-1473005-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 728651-1473005-4 Packaging: Tray Number of Positions: 200 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 728651-1473005-4
Packaging: Tray
Number of Positions: 200
Mounting Style: SMT, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Inline Module Sockets - 1473005-4 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
1473005-4
Inline Module Sockets 1473005-4
CONN SKT SODIMM 200POS R/A SMD

CONN SKT SODIMM 200POS R/A SMD

Supplier's Site Datasheet
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity - 22K8810 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
22K8810
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity 22K8810
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473005-4 1473005-4 A114851-ND 728651-1473005-4 1473005-4 22K8810
Product Name Memory Connectors Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Inline Module Sockets Electronic Surplus - 1473005-4 Inline Module Sockets Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount SMT, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data