Configuration Features Multiple Timing Ranges : Without
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 10 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob
Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 96
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket
Operation/Applicatio
n Mode of Operation : On-Delay
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminals
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Delay Time : 1 - 10 minutes
- Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
- Type of Control : Knob
Electrical Characteristics
- Actuating System : DC
- Time Delay Relay Input Voltage (VDC) : 96
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Bracket
Operation/Application
- Mode of Operation : On-Delay
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminals