TE Connectivity Electromechanical Relays & Contactors 1472972-1

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 101 MM  [3.976 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Input Voltage Range (VAC) : 48 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : Interval Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : .1 - 3 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 101 MM  [3.976 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Input Voltage Range (VAC) : 48 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : Interval Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : .1 - 3 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1472972-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1472972-1
Electromechanical Relays & Contactors 1472972-1
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 101 MM  [3.976 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 48 Input Voltage Range (VAC) : 48 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : Interval Repeatability (Max) : ±1% Timing Range (Off-Time) (SEC) : .1 - 3 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 101 MM  [3.976 INCH ]
  • Product Length : 50 MM  [1.969 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 48
  • Input Voltage Range (VAC) : 48

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : AC & DC
  • Delay Time : .1 - 3 seconds
  • Mode of Operation : Interval
  • Repeatability (Max) : ±1%
  • Timing Range (Off-Time) (SEC) : .1 - 3
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1472972-1
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers