TE Connectivity Headers, Male Pins 147291-5

Description
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 147291-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
147291-5-ND
Headers, Male Pins 147291-5-ND
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
147291-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 147291-5
CONN HEADER SMD 3POS 2.54MM

CONN HEADER SMD 3POS 2.54MM

Supplier's Site
03 Modii Hdr Sr Sfmt B/a T&r Te Connectivity - 97X4001 - Newark, An Avnet Company
Chicago, IL, United States
03 Modii Hdr Sr Sfmt B/a T&r Te Connectivity
97X4001
03 Modii Hdr Sr Sfmt B/a T&r Te Connectivity 97X4001
03 MODII HDR SR SFMT B/A T&R

03 MODII HDR SR SFMT B/A T&R

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 147291-5-ND 147291-5 97X4001
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 03 Modii Hdr Sr Sfmt B/a T&r Te Connectivity
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79050-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10502403ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers