TE Connectivity Headers, Male Pins 147278-2

Description
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-147278-2TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-147278-2TR-ND
Headers, Male Pins 17-147278-2TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-147278-2CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-147278-2CT-ND
Headers, Male Pins 17-147278-2CT-ND
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-147278-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-147278-2DKR-ND
Headers, Male Pins 17-147278-2DKR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 3 Position, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity - 92C2565 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity
92C2565
Wire-Board Connector Header 3 Position, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity 92C2565
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: No

Supplier's Site Datasheet
03 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity - 41AJ2863 - Newark, An Avnet Company
Chicago, IL, United States
03 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
41AJ2863
03 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity 41AJ2863
03 MTE HDR SRRA SFMNT .100CL

03 MTE HDR SRRA SFMNT .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-147278-2TR-ND 92C2565 41AJ2863
Product Name Headers, Male Pins Wire-Board Connector Header 3 Position, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity 03 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data