TE Connectivity Headers, Male Pins 147278-1

Description
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 147278-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
147278-1-ND
Headers, Male Pins 147278-1-ND
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 92C2564 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
92C2564
Wire-Board Connector Header 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 92C2564
WIRE-BOARD CONNECTOR HEADER 2POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:- RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 2POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 147278-1-ND 92C2564
Product Name Headers, Male Pins Wire-Board Connector Header 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-092LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details