The 02 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This connector is suitable for various electronic equipment, including medical instruments, automotive controls, and commercial printers. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly designs with latching and polarization options. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from AWG 22 to AWG 30 for IDC configurations and AWG 20 to AWG 32 for crimp snap-in contacts. The connector is available in multiple plating options, including gold and matte tin, and can be configured in sizes ranging from 2 to 25 positions, with double row coupling shrouds allowing for up to 50 positions. This product is RoHS compliant, making it suitable for environmentally conscious designs.
02 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11H5969 |
| Product Name | 02 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity |