TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1470223-1

Description
Win Source Part Number: 1363042-1470223-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1470223 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363042-1470223-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1470223 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1470223-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1470223-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1470223-1
Win Source Part Number: 1363042-1470223-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: High Performance Interconnect (HPI) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1470223 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin

Win Source Part Number: 1363042-1470223-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: High Performance Interconnect (HPI)
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1470223
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1470223-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
D Sub Contacts - 251598 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Length 0.9488 inch (24.1 mm)
View Details
2 suppliers