TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1470106-1

Description
Win Source Part Number: 975238-1470106-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1470106-1-SI,-CU154 3-000-CSI,1470106-1- ND,A110977TR,-CU1543 -000-CSI-ND,-POM-2MM -PTCH-CRMP-CONTACT-S I-ND,A110977CT,-1470 106-1-CSI,-POM-2MM-P TCH-CRMP-CONTACT-SI, CU1543-000 Base Product Number: 1470106
Request a Quote Datasheet
Description
Win Source Part Number: 975238-1470106-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1470106-1-SI,-CU154 3-000-CSI,1470106-1- ND,A110977TR,-CU1543 -000-CSI-ND,-POM-2MM -PTCH-CRMP-CONTACT-S I-ND,A110977CT,-1470 106-1-CSI,-POM-2MM-P TCH-CRMP-CONTACT-SI, CU1543-000 Base Product Number: 1470106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 975238-1470106-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
975238-1470106-1
Connectors, Interconnects - Rectangular Connectors - Contacts 975238-1470106-1
Win Source Part Number: 975238-1470106-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1470106-1-SI,-CU154 3-000-CSI,1470106-1- ND,A110977TR,-CU1543 -000-CSI-ND,-POM-2MM -PTCH-CRMP-CONTACT-S I-ND,A110977CT,-1470 106-1-CSI,-POM-2MM-P TCH-CRMP-CONTACT-SI, CU1543-000 Base Product Number: 1470106

Win Source Part Number: 975238-1470106-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: High Performance Interconnect (HPI)
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1470106-1-SI,-CU1543-000-CSI,1470106-1-ND,A110977TR,-CU1543-000-CSI-ND,-POM-2MM-PTCH-CRMP-CONTACT-SI-ND,A110977CT,-1470106-1-CSI,-POM-2MM-PTCH-CRMP-CONTACT-SI,CU1543-000
Base Product Number: 1470106

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1470106-1
Electronic Connector 332-1470106-1
2.0mm Pitch Crimp Contact Product overview: 1470106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1470106-1 can be used for catalog matching and distributor lookup.

2.0mm Pitch Crimp Contact Product overview: 1470106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1470106-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A110977CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A110977CT-ND
Rectangular Connector Contacts A110977CT-ND
Socket Contact Tin 22-28 AWG Crimp

Socket Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A110977TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A110977TR-ND
Rectangular Connector Contacts A110977TR-ND
Socket Contact Tin 22-28 AWG Crimp

Socket Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Contacts - 1470106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1470106-1
Contacts 1470106-1
2.0mm Pitch Crimp Contact

2.0mm Pitch Crimp Contact

Buy Now
Swedesboro, NJ, United States
Contacts
1470106-1
Contacts 1470106-1
2.0MM RESALE

2.0MM RESALE

Buy Now
Swedesboro, NJ, United States
Contacts
1470106-1
Contacts 1470106-1
Contacts

Contacts

Buy Now
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity - 17R3327 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity
17R3327
Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity 17R3327
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP HPI Series Crimp Housings RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP HPI Series Crimp Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 975238-1470106-1 332-1470106-1 A110977CT-ND 1470106-1 17R3327
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Contacts Contact, Socket, 28-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XG5(IDC Connectors for Discrete Wires)   - XG5S-2001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
3 suppliers
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details