TE Connectivity Backplane Connector, Plug, 72 Position; Product Range Te Connectivity 1469921-1

Description
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:2mm; Body Material:Polyester RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:2mm; Body Material:Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity - 43M0207 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity
43M0207
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity 43M0207
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:2mm; Body Material:Polyester RoHS Compliant: Yes

BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:2mm; Body Material:Polyester RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1469921-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469921-1
Backplane Connectors - Specialized 1469921-1
CONN MTCA EDGE MNT

CONN MTCA EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 43M0207 1469921-1
Product Name Backplane Connector, Plug, 72 Position; Product Range Te Connectivity Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details