TE Connectivity Rectangular Power Connectors 1469920-1

Description
Configuration Features Number of Positions : 96 Number of Rows : 2, 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 2 MM , 11.5 MM  [.078 INCH , .452 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2 MM  [.078 INCH , .118 INCH ] Housing Color : Natural Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [-14 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 96 Number of Rows : 2, 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 2 MM , 11.5 MM  [.078 INCH , .452 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2 MM  [.078 INCH , .118 INCH ] Housing Color : Natural Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [-14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1469920-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1469920-1
Rectangular Power Connectors 1469920-1
Configuration Features Number of Positions : 96 Number of Rows : 2, 8 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 2 MM , 11.5 MM  [.078 INCH , .452 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2 MM  [.078 INCH , .118 INCH ] Housing Color : Natural Housing Material : Polyester GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [-14 - 158 DEGF ]

Configuration Features


  • Number of Positions : 96
  • Number of Rows : 2, 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 14.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2 MM , 11.5 MM  [.078 INCH , .452 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM , 2 MM  [.078 INCH , .118 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [-14 - 158 DEGF ]
Buy Now
Power to the Board - 1469920-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
1469920-1
Power to the Board 1469920-1
Power to the Board VERTICAL RECEPTACLE MICRO TCA

Power to the Board VERTICAL RECEPTACLE MICRO TCA

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1469920-1 1469920-1
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB Press Fit
Termination Types Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172159-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-2332673-5 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details