TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1469374-1

Description
Body Features Connector & Keying Code : rK1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Rear Transition Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 22 MM  [.866 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : rK1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Rear Transition Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 22 MM  [.866 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1469374-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1469374-1
Connector Hardware, Mounts, Locks & Retainers 1469374-1
Body Features Connector & Keying Code : rK1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Rear Transition Dimensions Product Height : 17 MM  [.669 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 22 MM  [.866 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Connector & Keying Code : rK1
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Rear Transition

Dimensions


  • Product Height : 17 MM  [.669 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 22 MM  [.866 INCH ]

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 64

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now Datasheet
Backplane Connector Accessories - A101978-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101978-ND
Backplane Connector Accessories A101978-ND
Connector Guide Module For AdvancedTCA Series

Connector Guide Module For AdvancedTCA Series

Buy Now Datasheet
Backplane Connectors - 1469374-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1469374-1
Backplane Connectors 1469374-1
ATCA GUIDE RIGHT ANGLE FEMALE

ATCA GUIDE RIGHT ANGLE FEMALE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1469374-1
Backplane Connectors 1469374-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1469374-1
Electronic Connector 407-1469374-1
High Speed / Modular Connectors GUIDE RK1 B-PLANE ATCA Product overview: 1469374-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469374-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors GUIDE RK1 B-PLANE ATCA Product overview: 1469374-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469374-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1469374-1 - 1121282-1469374-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1469374-1
1121282-1469374-1
Backplane Connectors - 1469374-1 1121282-1469374-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121282-1469374-1 Packaging: Bulk Accessory Type: Guide Module For Use With/Related Products: AdvancedTCA Series Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121282-1469374-1
Packaging: Bulk
Accessory Type: Guide Module
For Use With/Related Products: AdvancedTCA Series
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469374-1 A101978-ND 1469374-1 407-1469374-1 1121282-1469374-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Electronic Connector Backplane Connectors - 1469374-1
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products