TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1469269-2

Description
Body Features Connector & Keying Code : rA1 Primary Product Material : Brass Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : rA1 Primary Product Material : Brass Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1469269-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1469269-2
Connector Hardware, Mounts, Locks & Retainers 1469269-2
Body Features Connector & Keying Code : rA1 Primary Product Material : Brass Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Connector & Keying Code : rA1
  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Thread Length : 4 MM  [.157 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now Datasheet
Backplane Connector Accessories - 1469269-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1469269-2-ND
Backplane Connector Accessories 1469269-2-ND
Connector Guide Pin For AdvancedTCA Series M2.5 Thread

Connector Guide Pin For AdvancedTCA Series M2.5 Thread

Buy Now Datasheet
Connectors - 1469269-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1469269-2
Connectors 1469269-2
GUIDE PIN 6.0 THREAD LENGTH

GUIDE PIN 6.0 THREAD LENGTH

Buy Now
Backplane Connectors - 1469269-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1469269-2
Backplane Connectors 1469269-2
GUIDE PIN 6.0 THREAD LENGTH

GUIDE PIN 6.0 THREAD LENGTH

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469269-2 1469269-2-ND 1469269-2 1469269-2
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products