TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1469265-9

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1469265-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1469265-9
Connector Hardware, Mounts, Locks & Retainers 1469265-9
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A107580-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107580-ND
Backplane Connector Accessories A107580-ND
Connector Guide Pin For M4 Thread

Connector Guide Pin For M4 Thread

Buy Now Datasheet
Power Connectors - 1469265-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1469265-9
Power Connectors 1469265-9
UPM R/A GUIDE PIN

UPM R/A GUIDE PIN

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469265-9 A107580-ND 1469265-9
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products