TE Connectivity
Connector Hardware
1469265-8
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 315°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Package Packaging Quantity : 60
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 315°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Package Packaging Quantity : 60
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 315°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Package Packaging Quantity : 60
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Body Features
- Primary Product Material : Zinc Alloy Die Casting
- Product Orientation : Right Angle
Configuration Features
Mechanical Attachment
- Product Plating Finish : Chromate Conversion Coating
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 60
Product Type Features
- Connector Hardware Accessory Type : Guide Pin Module
- Hardware Accessory Function : Guide Hardware
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1469265-8 |
1469265-8 |
|
Product Name
|
Connector Hardware |
Power Connectors |
|
Geometry
|
Right Angle
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details