TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1469265-5

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1469265-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1469265-5
Connector Hardware, Mounts, Locks & Retainers 1469265-5
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 180°

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 1469265-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1469265-5
Power Connectors 1469265-5
UPM R/A KEYED GUIDE PIN

UPM R/A KEYED GUIDE PIN

Buy Now
Backplane Connectors - 1469265-5 - 1121281-1469265-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1469265-5
1121281-1469265-5
Backplane Connectors - 1469265-5 1121281-1469265-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121281-1469265-5 Packaging: Bulk Accessory Type: Guide Pin Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121281-1469265-5
Packaging: Bulk
Accessory Type: Guide Pin
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)

Buy Now
Backplane Connector Accessories - A107579-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107579-ND
Backplane Connector Accessories A107579-ND
Connector Guide Pin For

Connector Guide Pin For

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469265-5 1469265-5 1121281-1469265-5 A107579-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connectors - 1469265-5 Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products