1469265-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
1469265-2
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 45°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Tray Packaging Quantity : 45
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
-
TE Connectivity
-
DigiKey
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 45°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Tray Packaging Quantity : 45
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
1469265-2
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Key Orientation : 45°
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating
Packaging Features Packaging Method : Tray Packaging Quantity : 45
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy Die Casting
- Product Orientation : Right Angle
Configuration Features
Mechanical Attachment
- Product Plating Finish : Chromate Conversion Coating
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 45
Product Type Features
- Connector Hardware Accessory Type : Guide Pin Module
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Upm R/a Keyed Guide Pin Amp - Te Connectivity
41AJ2849
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1469265-2 |
A107577-ND |
1469265-2 |
41AJ2849 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Backplane Connector Accessories |
Power Connectors |
Upm R/a Keyed Guide Pin Amp - Te Connectivity |
|
Geometry
|
Right Angle
|
|
|
|
Unlock Full Specs
to access all available technical data