TE Connectivity Electronic Connector 1469083-1

Description
CONN HEADER HIGH SPEED 90POS PCB Product overview: 1469083-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469083-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER HIGH SPEED 90POS PCB Product overview: 1469083-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469083-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-1469083-1
Electronic Connector 407-1469083-1
CONN HEADER HIGH SPEED 90POS PCB Product overview: 1469083-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469083-1 can be used for catalog matching and distributor lookup.

CONN HEADER HIGH SPEED 90POS PCB Product overview: 1469083-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469083-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1469083-1 - 197293-1469083-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1469083-1
197293-1469083-1
Backplane Connectors - 1469083-1 197293-1469083-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197293-1469083-1 Packaging: Tube/Rail Number of Positions: 90 Pitch: 0.098" (2.50mm) Features: Shielded Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 6 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Connector Style: High Speed Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Columns: 10 Contact Layout, Typical: 60 Signal, 30 Ground Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 105°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197293-1469083-1
Packaging: Tube/Rail
Number of Positions: 90
Pitch: 0.098" (2.50mm)
Features: Shielded
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 6
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: High Speed
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Columns: 10
Contact Layout, Typical: 60 Signal, 30 Ground
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - Specialized - 1469083-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469083-1
Backplane Connectors - Specialized 1469083-1
CONN HEADER HIGH SPEED 90POS PCB

CONN HEADER HIGH SPEED 90POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-1469083-1 197293-1469083-1 1469083-1
Product Name Electronic Connector Backplane Connectors - 1469083-1 Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products