TE Connectivity Product Range Amp - Te Connectivity 1469081-1.

Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon RoHS Compliant: No
Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3255 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3255
Product Range Amp - Te Connectivity 30AC3255
Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon RoHS Compliant: No

Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Copper Nickel Silicon RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3255
Product Name Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products