TE Connectivity High Speed Backplane Connectors 1469025-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 15.43 MM  [.607 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 15.43 MM  [.607 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1469025-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1469025-1
High Speed Backplane Connectors 1469025-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.21 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 15.43 MM  [.607 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 20
  • Number of Pairs : 20
  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 5.3 MM  [.21 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.4 MM  [.527 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 15.43 MM  [.607 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connectors - 1469025-1 - 197292-1469025-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1469025-1
197292-1469025-1
Backplane Connectors - 1469025-1 197292-1469025-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197292-1469025-1 Packaging: Tube/Rail Number of Positions: 60 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Voltage Rating: 250V Current Rating: 0.700A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Connector Usage: Backplane Number of Columns: 10 Contact Layout, Typical: 40 Signal, 20 Ground Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 105°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Commercial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197292-1469025-1
Packaging: Tube/Rail
Number of Positions: 60
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Voltage Rating: 250V
Current Rating: 0.700A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Connector Usage: Backplane
Number of Columns: 10
Contact Layout, Typical: 40 Signal, 20 Ground
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-1469025-1
Through-Hole Electronic Connector 407-1469025-1
40 Pos 2.5mm Pitch Female Header, Signal, Gold Plated, Through Hole Product overview: 1469025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469025-1 can be used for catalog matching and distributor lookup.

40 Pos 2.5mm Pitch Female Header, Signal, Gold Plated, Through Hole Product overview: 1469025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469025-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 1469025-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1469025-1
Board to Board & Mezzanine Connectors 1469025-1
HM-ZD 2PR HDR 40P 2.5MM

HM-ZD 2PR HDR 40P 2.5MM

Buy Now
Backplane Connectors - Specialized - 1469025-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469025-1
Backplane Connectors - Specialized 1469025-1
CONN HEADER HIGH SPEED 60POS PCB

CONN HEADER HIGH SPEED 60POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469025-1 197292-1469025-1 407-1469025-1 1469025-1 1469025-1
Product Name High Speed Backplane Connectors Backplane Connectors - 1469025-1 Through-Hole Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Through Hole
Mounting Board Mount Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data