TE Connectivity Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity 146871-1

Description
BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No
Description
BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity - 11H5724 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity
11H5724
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity 11H5724
BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No

BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11H5724
Product Name Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products