TE Connectivity Connectors Board to Board, PCB Mt Pin Hders & Recept 146861-1

Description
B/A REELED DRST HDR ASSY 15 AU
Request a Quote
Description
B/A REELED DRST HDR ASSY 15 AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 146861-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
146861-1
Connectors Board to Board, PCB Mt Pin Hders & Recept 146861-1
B/A REELED DRST HDR ASSY 15 AU

B/A REELED DRST HDR ASSY 15 AU

Buy Now
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity - 11H5720 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity
11H5720
Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity 11H5720
BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No

BTB CONNECTOR, 20POS, HEADER, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Series; Connector Shroud:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 146861-1 11H5720
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Btb Connector, 20Pos, Header, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers